ebm-papst Inc. Dc Tubeaxial Fan Ebm-Papst 8414N/2H

Description
DC Tubeaxial Fan
Description
DC Tubeaxial Fan

Suppliers

Company
Product
Description
Supplier Links
Dc Tubeaxial Fan Ebm-Papst - 89C0470 - Newark, An Avnet Company
Chicago, IL, United States
Dc Tubeaxial Fan Ebm-Papst
89C0470
Dc Tubeaxial Fan Ebm-Papst 89C0470
DC Tubeaxial Fan

DC Tubeaxial Fan

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 89C0470
Product Name Dc Tubeaxial Fan Ebm-Papst
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232Y12BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 43 SCFM (72.94 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6016_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (1.33 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Backward Curved Fan - N88-35702 230V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details