ebm-papst Inc. Axial Fans 8414N/2G

Description
ebm-papst 8414N/2G Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8414N/2G Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2991419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2991419
Axial Fans 2991419
ebm-papst 8414N/2G Axial Fan

ebm-papst 8414N/2G Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3337-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3337-ND
DC Brushless Fans (BLDC) 381-3337-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 40.6 CFM (1.14m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 40.6 CFM (1.14m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 83H3485 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
83H3485
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 83H3485
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40.6CFM; Noise Rating:32dBA; Power Rating:2W; Rated Speed:3100rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40.6CFM; Noise Rating:32dBA; Power Rating:2W; Rated Speed:3100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 8414N/2G - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
8414N/2G
DC Brushless Fans (BLDC) 8414N/2G
FAN AXIAL 80X25MM 24VDC

FAN AXIAL 80X25MM 24VDC

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414N/2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414N/2G
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414N/2G
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414N/2G
DC Fans 8414N/2G
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 40.6CFM, 2W, 3100RPM, 32dBA, Sintec Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 40.6CFM, 2W, 3100RPM, 32dBA, Sintec Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2991419 381-3337-ND 83H3485 8414N/2G 8414N/2G 8414N/2G
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr) 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tubeaxial
Motor Type DC DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details