ebm-papst Inc.
AC Fans
8315100282
Description
AXIACI92R 230VAC 92X38MM
Request a Quote
Email Supplier
Datasheet
Description
AXIACI92R 230VAC 92X38MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
381-8315100282-ND |
|
Product Name
|
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
42 SCFM (71.39 m³/hr)
|
|
Maximum Static Pressure
|
0.3730 in H2O (0.6969 Torr)
|
|
Maximum Sound Level
|
37 dbA
|
|
Nominal Voltage
|
115 to 230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (176 m³/hr)
Maximum Static Pressure
0.3500 in H2O (0.6539 Torr)
View Details
2 suppliers
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1185 to ? in H2O (0.2214 to ? Torr)
Maximum Sound Level
25.7 dbA
View Details