ebm-papst Inc. DC Brushless Fans (BLDC) 8312L

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2495-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2495-ND
DC Brushless Fans (BLDC) 381-2495-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 482184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482184
Axial Fans 482184
ebm-papst 8312L Axial Fan

ebm-papst 8312L Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8312L
DC Fans 8312L
DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 18.8CFM, 24dBA, 1.2W, 2000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 18.8CFM, 24dBA, 1.2W, 2000RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8312L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8312L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8312L
FAN AXIAL 80X32MM 12VDC WIRE

FAN AXIAL 80X32MM 12VDC WIRE

Supplier's Site
Axial Fan, Compact, Ball, 8300 Series, 12 Vdc, 80 Mm, 32 Mm, 18.8 Cu.ft/min, 32 M3/h Ebm-Papst - 46F7152 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Compact, Ball, 8300 Series, 12 Vdc, 80 Mm, 32 Mm, 18.8 Cu.ft/min, 32 M3/h Ebm-Papst
46F7152
Axial Fan, Compact, Ball, 8300 Series, 12 Vdc, 80 Mm, 32 Mm, 18.8 Cu.ft/min, 32 M3/h Ebm-Papst 46F7152
Axial Fan, Compact, Ball, 8300 Series, 12 VDC, 80 mm, 32 mm, 18.8 cu.ft/min, 32 m3/h

Axial Fan, Compact, Ball, 8300 Series, 12 VDC, 80 mm, 32 mm, 18.8 cu.ft/min, 32 m3/h

Supplier's Site
Dc Fan, Axial Construction, 12V, 1.2W Ebm-Papst - 08AK8569 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial Construction, 12V, 1.2W Ebm-Papst
08AK8569
Dc Fan, Axial Construction, 12V, 1.2W Ebm-Papst 08AK8569
DC FAN, AXIAL CONSTRUCTION, 12V, 1.2W

DC FAN, AXIAL CONSTRUCTION, 12V, 1.2W

Supplier's Site
Fan; 80 x 80 mm; 32 mm; 12; 18.8 CFM; 24 dBA; Ball; 6 to 15 VDC; 1 W; Tubeaxial - 70105490 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 x 80 mm; 32 mm; 12; 18.8 CFM; 24 dBA; Ball; 6 to 15 VDC; 1 W; Tubeaxial
70105490
Fan; 80 x 80 mm; 32 mm; 12; 18.8 CFM; 24 dBA; Ball; 6 to 15 VDC; 1 W; Tubeaxial 70105490
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 6.1 Oz. (173 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 6.1 Oz. (173 g)
  • Ball Bearing Construction
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2495-ND 482184 8312L 8312L 46F7152 70105490
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Compact, Ball, 8300 Series, 12 Vdc, 80 Mm, 32 Mm, 18.8 Cu.ft/min, 32 M3/h Ebm-Papst Fan; 80 x 80 mm; 32 mm; 12; 18.8 CFM; 24 dBA; Ball; 6 to 15 VDC; 1 W; Tubeaxial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr) 18.83 SCFM (32 m³/hr) 19 SCFM (32.29 m³/hr) 18.8 SCFM (31.95 m³/hr)
Maximum Sound Level 24 dbA 24 dbA 24 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details