ebm-papst Inc. DC Brushless Fans (BLDC) 8305G

Description
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Sintec 28.3 CFM (0.792m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Sintec 28.3 CFM (0.792m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2493-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2493-ND
DC Brushless Fans (BLDC) 381-2493-ND
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Sintec 28.3 CFM (0.792m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Sintec 28.3 CFM (0.792m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst - 10R6591 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst
10R6591
Axial Fan, 80Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst 10R6591
AXIAL FAN, 80MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:28.3CFM; Noise Rating:34dBA; Power Rating:2.2W; Rated Speed:3050rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:28.3CFM; Noise Rating:34dBA; Power Rating:2.2W; Rated Speed:3050rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8305G - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8305G
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8305G
FAN AXIAL 80X32MM 5VDC WIRE

FAN AXIAL 80X32MM 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2493-ND 10R6591 8305G
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.3 SCFM (48.1 m³/hr) 28.3 SCFM (48.1 m³/hr) 28.3 SCFM (48.1 m³/hr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Voltage Range 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Ac Receptacles Qualtek Electronics - 17B6800 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details