FAN 12VDC 40X40X28MM IP20
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 381-8300100865-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 25.9 SCFM (44.02 m³/hr) |
| Maximum Static Pressure | 4.42 in H2O (8.26 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 12 volts |