Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 131.0 CFM (3.67m³/min) 3 Wire Leads
DC Fans EC Tubeaxial Fan, 80x80x38mm, 48VDC, 131CFM, 50W, Speed Signal, Open Collector Output
AXIAL FAN, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130.7CFM; Noise Rating:71dBA; Power Rating:27W; Rated Speed:14000rpm RoHS Compliant: Yes
FAN AXIAL 80X38MM 48VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2315-ND | 8218J/2H4 | 01P0081 | 8218J/2H4 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 80Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 131 SCFM (223 m³/hr) | 131 SCFM (222 m³/hr) | 131 SCFM (223 m³/hr) | |
| Maximum Sound Level | 71 dbA | 71 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |