ebm-papst Inc. Axial Fans 8214JN

Description
ebm-papst 8214JN Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8214JN Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 251003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
251003
Axial Fans 251003
ebm-papst 8214JN Axial Fan

ebm-papst 8214JN Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2274-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2274-ND
DC Brushless Fans (BLDC) 381-2274-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
8214JN
DC Fans 8214JN
DC Fans DC Tubeaxial Fan, 80x80x38mm, 24VDC, 77.7CFM, 10W, 8400RPM, 55dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x38mm, 24VDC, 77.7CFM, 10W, 8400RPM, 55dBA, Ball Bearing

Buy Now Datasheet
Axial Fan Power Rating:10W; Fan Flow Rate:78CFM - 70104896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Axial Fan Power Rating:10W; Fan Flow Rate:78CFM
70104896
Axial Fan Power Rating:10W; Fan Flow Rate:78CFM 70104896
Features: New Super High Performance S-Force Fans Added to This Series Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Compact Design with High Power Density Electronic Protection Against Reverse Polarity, Blocking and Overloading Innovative Impeller Design with Winglets Fiberglass Reinforced PA Plastic Impeller Fiberglass Reinforced PBT Plastic Housing Air Exhaust Over Struts Clockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG Stripped and Tinned Leads UL, CSA, VDE Approvals on Most Models

Features:

  • New Super High Performance S-Force Fans Added to This Series
  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Compact Design with High Power Density
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Innovative Impeller Design with Winglets
  • Fiberglass Reinforced PA Plastic Impeller
  • Fiberglass Reinforced PBT Plastic Housing
  • Air Exhaust Over Struts
  • Clockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG Stripped and Tinned Leads
  • UL, CSA, VDE Approvals on Most Models
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8214JN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8214JN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8214JN
FAN AXIAL 80X38MM 24VDC WIRE

FAN AXIAL 80X38MM 24VDC WIRE

Supplier's Site
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 33K8407 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
33K8407
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 33K8407
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:55dBA; Power Rating:10W; Rated Speed:8400rpm; Depth:38mm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:55dBA; Power Rating:10W; Rated Speed:8400rpm; Depth:38mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 251003 381-2274-ND 8214JN 70104896 8214JN 33K8407
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Axial Fan Power Rating:10W; Fan Flow Rate:78CFM Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.01 SCFM (133 m³/hr) 78 SCFM (133 m³/hr) 78 SCFM (133 m³/hr) 78 SCFM (133 m³/hr) 78 SCFM (133 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details