Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 129.4 CFM (3.62m³/min) 4 Wire Leads
DC Fans EC Tubeaxial Fan, 24VDC, 71dBA, Flange Mount, Ball Bearing, Speed Signal, Open Collector Output
FAN AXIAL 80MM BALL 24VDC WIRE
Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130.7CFM; Noise Rating:71dBA; Power Rating:37W; Rated Speed:14000rpm; Current Rating:-; IP Rating:IP20RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3006-ND | 7496966 | 8214J/2H4P | 8214J/2H4P | 79R8957 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 129 SCFM (220 m³/hr) | 131 SCFM (223 m³/hr) | 129 SCFM (220 m³/hr) | 131 SCFM (222 m³/hr) | |
| Maximum Static Pressure | 2.85 in H2O (5.32 Torr) | ||||
| Maximum Sound Level | 71 dbA | 71 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |