Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 112.0 CFM (3.14m³/min) 3 Wire Leads
FAN AXIAL 80X38MM 24VDC WIRE
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:111.8CFM; Noise Rating:66dBA; Power Rating:25W; Rated Speed:12000rpm RoHS Compliant: Yes
DC Fans EC Tubeaxial Fan, 80x38mm, 24VDC, 112CFM, Speed Signal, Open Collector Output
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 557783 | 381-2313-ND | 8214J/2H3 | 66M7933 | 8214J/2H3 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | Brushless | DC | |
| Bearings | Ball/Roller | Ball/Roller |