ebm-papst Inc. Axial Fans 714F

Description
ebm-papst 714F Axial Fan
Request a Quote Datasheet
Description
ebm-papst 714F Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4577396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577396
Axial Fans 4577396
ebm-papst 714F Axial Fan

ebm-papst 714F Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1127-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1127-ND
DC Brushless Fans (BLDC) 381-1127-ND
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Sintec 25.9 CFM (0.725m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Sintec 25.9 CFM (0.725m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
714F
DC Fans 714F
DC Fans DC Tubeaxial Fan, 70x70x15mm, 24VDC, 25.9CFM, 1.7W, 5300RPM, 38dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 70x70x15mm, 24VDC, 25.9CFM, 1.7W, 5300RPM, 38dBA, Sintec Bearing

Buy Now Datasheet
Fan, Tubeaxial; 2.76 in. x 2.76 in.; 0.59 in.; 24 VDC; 25.9 CFM; Sintec; 38 dBA - 70105340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 2.76 in. x 2.76 in.; 0.59 in.; 24 VDC; 25.9 CFM; Sintec; 38 dBA
70105340
Fan, Tubeaxial; 2.76 in. x 2.76 in.; 0.59 in.; 24 VDC; 25.9 CFM; Sintec; 38 dBA 70105340
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 24, TR 64, 12.2 in. (310 mm). Sleeve bearing. Mass: 2.0 Oz. (57 g). Bearing: Sleeve.

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 24, TR 64, 12.2 in. (310 mm). Sleeve bearing. Mass: 2.0 Oz. (57 g). Bearing: Sleeve.

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 714F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
714F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 714F
FAN AXIAL 70X15MM 24VDC WIRE

FAN AXIAL 70X15MM 24VDC WIRE

Supplier's Site
Axial Fan, 70Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9922 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 70Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9922
Axial Fan, 70Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9922
AXIAL FAN, 70MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:25.9CFM; Noise Rating:38dBA; Power Rating:1.7W; Rated Speed:5300rpm RoHS Compliant: Yes

AXIAL FAN, 70MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:25.9CFM; Noise Rating:38dBA; Power Rating:1.7W; Rated Speed:5300rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4577396 381-1127-ND 714F 70105340 714F 86K9922
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fan, Tubeaxial; 2.76 in. x 2.76 in.; 0.59 in.; 24 VDC; 25.9 CFM; Sintec; 38 dBA Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 70Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.89 SCFM (44 m³/hr) 25.9 SCFM (44.02 m³/hr) 25.9 SCFM (44.02 m³/hr) 25.9 SCFM (44.02 m³/hr) 25.9 SCFM (44.02 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details