7114NU -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
ebm-papst Inc.
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7114NU
Description
FAN AXIAL 150X38 24VDC
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
FAN AXIAL 150X38 24VDC
Datasheet
Suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7114NU
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
7114NU |
7114NU |
|
Product Name
|
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
DC Fans |
|
Nominal Voltage
|
24 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Sound Level
51 dbA
Bearings
Ball/Roller
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers