ebm-papst Inc. Axial Fans 6424U

Description
ebm-papst 6424U Axial Fan
Request a Quote Datasheet
Description
ebm-papst 6424U Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7761282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7761282
Axial Fans 7761282
ebm-papst 6424U Axial Fan

ebm-papst 6424U Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2648-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2648-ND
DC Brushless Fans (BLDC) 381-2648-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 241.3 CFM (6.76m³/min) 2 Terminals

Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 241.3 CFM (6.76m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6424U - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6424U
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6424U
FAN AXL 171.5X50.8MM 24VDC TERM

FAN AXL 171.5X50.8MM 24VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
6424U
DC Fans 6424U
DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 241.3CFM, 57dBA, 18W, 3400RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 241.3CFM, 57dBA, 18W, 3400RPM, Ball Bearing, IP68

Buy Now Datasheet
Dc Fan, Axial, 172Mm X 150Mm X 51Mm, 24V; Supply Voltage Vdc Ebm-Papst - 73C9672 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 172Mm X 150Mm X 51Mm, 24V; Supply Voltage Vdc Ebm-Papst
73C9672
Dc Fan, Axial, 172Mm X 150Mm X 51Mm, 24V; Supply Voltage Vdc Ebm-Papst 73C9672
DC FAN, AXIAL, 172MM X 150MM X 51MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:57dBA RoHS Compliant: Yes

DC FAN, AXIAL, 172MM X 150MM X 51MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:57dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7761282 381-2648-ND 6424U 6424U 73C9672
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Dc Fan, Axial, 172Mm X 150Mm X 51Mm, 24V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 24 volts
View Details
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details