ebm-papst Inc. DC Brushless Fans (BLDC) 634HHU

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2761-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2761-ND
DC Brushless Fans (BLDC) 381-2761-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 561004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
561004
Axial Fans 561004
ebm-papst 634HHU DC Axial Fans

ebm-papst 634HHU DC Axial Fans

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 634HHU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
634HHU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 634HHU
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site
Axial Fan, 60Mm, 24Vdc, 34.1Cfm, 44Dba; Supply Voltage Vdc Ebm-Papst - 40Y1562 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 34.1Cfm, 44Dba; Supply Voltage Vdc Ebm-Papst
40Y1562
Axial Fan, 60Mm, 24Vdc, 34.1Cfm, 44Dba; Supply Voltage Vdc Ebm-Papst 40Y1562
AXIAL FAN, 60MM, 24VDC, 34.1CFM, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:44dBA; Power Rating:3.2W RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 34.1CFM, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:44dBA; Power Rating:3.2W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
634HHU
DC Fans 634HHU
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 34.1CFM, 44dBA, 3.2W, 8500RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 34.1CFM, 44dBA, 3.2W, 8500RPM, Ball Bearing, IP68

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2761-ND 561004 634HHU 40Y1562 634HHU
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 34.1Cfm, 44Dba; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.1 SCFM (57.96 m³/hr) 34.12 SCFM (58 m³/hr) 34.1 SCFM (57.96 m³/hr) 34.1 SCFM (57.96 m³/hr)
Maximum Sound Level 44 dbA 44 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details