ebm-papst Inc. DC Brushless Fans (BLDC) 6318HU

Description
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3626-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3626-ND
DC Brushless Fans (BLDC) 381-3626-ND
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 2 Wire Leads

Fan Tubeaxial 48VDC Round - 172mm Dia Ball 2 Wire Leads

Buy Now Datasheet
S-Force Dc Tubeaxial Fan Ebm-Papst - 42Y2840 - Newark, An Avnet Company
Chicago, IL, United States
S-Force Dc Tubeaxial Fan Ebm-Papst
42Y2840
S-Force Dc Tubeaxial Fan Ebm-Papst 42Y2840
S-Force DC Tubeaxial Fan

S-Force DC Tubeaxial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6318HU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6318HU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6318HU
FAN AXIAL 172X51MM 48VDC WIRE

FAN AXIAL 172X51MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
6318HU
DC Fans 6318HU
DC Fans DC Tubeaxial Fan

DC Fans DC Tubeaxial Fan

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3626-ND 42Y2840 6318HU 6318HU
Product Name DC Brushless Fans (BLDC) S-Force Dc Tubeaxial Fan Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Blower/Fan Type Tube Axial
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
3 suppliers
Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details