Fan Tubeaxial 24VDC Round - 172mm Dia Ball 418.0 CFM (11.70m³/min) 4 Wire Leads
DC Fans EC Tubeaxial Fan, 172x51mm, 24VDC, 417.9CFM, 67W, 7000RPM, 69dBA, Ball Bearing, Speed Signal, Open Collector Output
FAN AXIAL 172X50.8MM 24VDC WIRE
AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:417.9CFM; Noise Rating:69dBA; Power Rating:67W; Rated Speed:7000rpm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2317-ND | 6314/2TDHHP | 6314/2TDHHP | 6314/2TDHHP | 85M2153 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | EBM Axial | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 418 SCFM (710 m³/hr) | 418 SCFM (710 m³/hr) | 418 SCFM (710 m³/hr) | ||
| Maximum Sound Level | 69 dbA | 69 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |