ebm-papst Inc. Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 624M.

Description
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.7CFM; Noise Rating:29dBA; Power Rating:1.46W; Rated Speed:4550rpm RoHS Compliant: Yes
Description
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.7CFM; Noise Rating:29dBA; Power Rating:1.46W; Rated Speed:4550rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 29AC0654 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
29AC0654
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 29AC0654
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.7CFM; Noise Rating:29dBA; Power Rating:1.46W; Rated Speed:4550rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.7CFM; Noise Rating:29dBA; Power Rating:1.46W; Rated Speed:4550rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 29AC0654
Product Name Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.7 SCFM (30.09 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
Axial Fans - 2804603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.43 SCFM (82.32 m³/hr)
Nominal Voltage 12 volts
View Details
Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details