ebm-papst Inc. Axial Fans 6224N

Description
ebm-papst 6224N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 6224N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 482118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482118
Axial Fans 482118
ebm-papst 6224N Axial Fan

ebm-papst 6224N Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1042-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1042-ND
DC Brushless Fans (BLDC) 381-1042-ND
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 2 Terminals

Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 2 Terminals

Buy Now Datasheet
Fan; Tubeaxial; 12 to 28 VDC; 18 W; 55 dBA; 241.3 CFM; 6.75 in. Dia. x 2 in. T - 70105482 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; Tubeaxial; 12 to 28 VDC; 18 W; 55 dBA; 241.3 CFM; 6.75 in. Dia. x 2 in. T
70105482
Fan; Tubeaxial; 12 to 28 VDC; 18 W; 55 dBA; 241.3 CFM; 6.75 in. Dia. x 2 in. T 70105482
Features: Brushless Air Exhaust Over Struts Optional Hall Effect Monitor Ball Bearing Construction Weight — 28 Oz. (794 g)

Features:

  • Brushless
  • Air Exhaust Over Struts
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
  • Weight — 28 Oz. (794 g)
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6224N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6224N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6224N
FAN AXL 171.5X50.8MM 24VDC TERM

FAN AXL 171.5X50.8MM 24VDC TERM

Supplier's Site
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 04M4755 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
04M4755
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 04M4755
AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:55dBA; Power Rating:18W; Rated Speed:3400rpm RoHS Compliant: Yes

AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:55dBA; Power Rating:18W; Rated Speed:3400rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
6224N
DC Fans 6224N
DC Fans DC Tubeaxial Fan, 172x51mm Round, 24VDC, 241.3CFM, 55dBA, 18W, Ball Bearing, Terminals

DC Fans DC Tubeaxial Fan, 172x51mm Round, 24VDC, 241.3CFM, 55dBA, 18W, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 482118 381-1042-ND 70105482 6224N 04M4755 6224N
Product Name Axial Fans DC Brushless Fans (BLDC) Fan; Tubeaxial; 12 to 28 VDC; 18 W; 55 dBA; 241.3 CFM; 6.75 in. Dia. x 2 in. T Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr)
Running Current 0.3850 amps
Blower/Fan Type Axial Fan Tube Axial Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04020DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Filter Fan, 4.92 X 4.92, 32/24 Cfm, 24 Vdc Rohs Compliant Stego - 70M7782 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 285490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 SCFM (292 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details