ebm-papst Inc. DC Brushless Fans (BLDC) 6224N/2

Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2996-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2996-ND
DC Brushless Fans (BLDC) 381-2996-ND
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6224N/2 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6224N/2
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6224N/2
FAN AXIAL 171.5X50.8MM 24VDC

FAN AXIAL 171.5X50.8MM 24VDC

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
6224N/2
DC Fans 6224N/2
DC Fans DC Tubeaxial Fan, 172x51mm Round, 24VDC, 241.3CFM, 55dBA, 18W, Ball Bearing, Terminals, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 172x51mm Round, 24VDC, 241.3CFM, 55dBA, 18W, Ball Bearing, Terminals, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2996-ND 6224N/2 6224N/2
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
6038-5 Series 24 V (Voltage) and 13.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers