Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 41.2 CFM (1.15m³/min) 2 Wire Leads
AXIAL FAN, 60MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.1CFM; Noise Rating:53dBA; Power Rating:7.7W; Rated Speed:11700rpm RoHS Compliant: Yes
FAN AXIAL 60X32MM 48VDC WIRE
DC Fans DC Tubeaxial Fan, 60x60x32mm, 48VDC, 7.7W, 41.1CFM, 53dBA, 11700RPM, Ball Bearing
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3309-ND | 88K2746 | 618JH | 618JH |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 41.2 SCFM (70.03 m³/hr) | 41.1 SCFM (69.86 m³/hr) | 41.2 SCFM (70.03 m³/hr) | |
| Maximum Sound Level | 53 dbA | 53 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |