Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.3 CFM (0.708m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 25.3CFM, 2.1W, 5600RPM, Ball Bearing, IP68
AXIAL FAN, 60MM, 24VDC, 25.3CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.3CFM; Noise Rating:37dBA; Power Rating:2.1W RoHS Compliant: Yes
FAN AXIAL 60X25.4MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2758-ND | 614NHU | 79R8868 | 614NHU |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 60Mm, 24Vdc, 25.3Cfm, 37Dba; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 25.3 SCFM (43 m³/hr) | 25.3 SCFM (43 m³/hr) | 25.3 SCFM (43 m³/hr) | |
| Maximum Sound Level | 37 dbA | 37 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |