ebm-papst Inc. DC Brushless Fans (BLDC) 614NGN

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2376-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2376-ND
DC Brushless Fans (BLDC) 381-2376-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3224445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3224445
Axial Fans 3224445
ebm-papst 614NGN Axial Fan

ebm-papst 614NGN Axial Fan

Supplier's Site
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9898 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9898
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9898
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:24.7CFM; Noise Rating:35dBA; Power Rating:2.1W; Rated Speed:5100rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:24.7CFM; Noise Rating:35dBA; Power Rating:2.1W; Rated Speed:5100rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
614NGN
DC Fans 614NGN
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 24.7CFM, 35dBA, 2.1W, Sleeve Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 24.7CFM, 35dBA, 2.1W, Sleeve Bearing, Leadwires

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614NGN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614NGN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614NGN
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2376-ND 3224445 86K9898 614NGN 614NGN
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.7 SCFM (41.98 m³/hr) 23.53 SCFM (40 m³/hr) 24.7 SCFM (41.98 m³/hr) 24.7 SCFM (41.98 m³/hr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.2 SCFM (56.42 m³/hr)
Nominal Voltage 24 volts
View Details
8026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level 31.6 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details