ebm-papst Inc. DC Brushless Fans (BLDC) 612NGN

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3295-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3295-ND
DC Brushless Fans (BLDC) 381-3295-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9890 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9890
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9890
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:24.7CFM; Noise Rating:35dBA; Power Rating:2.1W; Rated Speed:5600rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:24.7CFM; Noise Rating:35dBA; Power Rating:2.1W; Rated Speed:5600rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NGN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NGN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NGN
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612NGN
DC Fans 612NGN
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 24.7CFM, 35dBA, 2.1W, Sleeve Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 24.7CFM, 35dBA, 2.1W, Sleeve Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3295-ND 86K9890 612NGN 612NGN
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.7 SCFM (41.98 m³/hr) 24.7 SCFM (41.98 m³/hr) 24.7 SCFM (41.98 m³/hr)
Maximum Sound Level 41 dbA 41 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
AC Fans - Q595-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details