ebm-papst Inc. AC axial compact fan 5958

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC axial compact fan - 5958 - ebm-papst Inc.
Farmington, CT, United States
AC axial compact fan
5958
AC axial compact fan 5958
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet
Ac Tubeaxial Fan Rohs Compliant Ebm-Papst - 80AH0427 - Newark, An Avnet Company
Chicago, IL, United States
Ac Tubeaxial Fan Rohs Compliant Ebm-Papst
80AH0427
Ac Tubeaxial Fan Rohs Compliant Ebm-Papst 80AH0427
AC TUBEAXIAL FAN ROHS COMPLIANT: YES

AC TUBEAXIAL FAN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ebm-papst Inc. Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 5958 80AH0427
Product Name AC axial compact fan Ac Tubeaxial Fan Rohs Compliant Ebm-Papst
Applications / Use HVAC HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 106 SCFM (180 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2215608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 18.6 inch (473 mm)
Air Flow Rate 624 to 983 SCFM (1060 to 1670 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details