Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 95.4 CFM (2.67m³/min) 2 Terminals
FAN AXIAL 127X38MM 115VAC
AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 95.3CFM
Fan, AC Axial, 127mm Square X 38mm, 115V, 162 CFM
AXIAL FAN, 127MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.3CFM; Noise Rating:40dBA; Power Rating:12W; Rated Speed:2500rpm RoHS Compliant: Yes
| ebm-papst Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 5938 | 381-3275-ND | 5938 | 5938 | 70104929 | 86K9880 |
| Product Name | Axial Compact AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Fan, AC Axial, 127mm Square X 38mm, 115V, 162 CFM | Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 95.4 SCFM (162 m³/hr) | 95.4 SCFM (162 m³/hr) | 95.4 SCFM (162 m³/hr) | 95.3 SCFM (162 m³/hr) | 95.3 SCFM (162 m³/hr) | |
| Maximum Sound Level | 40 dbA | 40 dbA | 40 dbA | 39 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts | |
| Nominal Power | 12 watts | 12 watts | 12 watts | 12 watts | 12 watts |