ebm-papst Inc. Fans, Thermal Management - Fans - AC Fans 5656S

Description
Win Source Part Number: 1368446-5656S Category: Fans, Thermal Management - Fans - AC Fans Temperature Range - Operating: -31 ~ 158°F (-35 ~ 70°C) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 5600 Package: Bulk Product Status: Active Base Product Number: 5656 HTSUS: 8414.59.6590 Voltage - Rated: 230VAC Lifetime @ Temp.: 45000 Hrs @ 40°C Size / Dimension: Square - 135mm L x 135mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 30.00W Termination: 2 Terminals Approval Agency: CE, CSA, UL, VDE Weight: 1.8 lbs (816.5 g) Width: 38.00mm Air Flow: 138.0 CFM (3.86m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.0dB(A) RPM: 2700 RPM Material - Frame: Metal Material - Blade: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1368446-5656S Category: Fans, Thermal Management - Fans - AC Fans Temperature Range - Operating: -31 ~ 158°F (-35 ~ 70°C) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 5600 Package: Bulk Product Status: Active Base Product Number: 5656 HTSUS: 8414.59.6590 Voltage - Rated: 230VAC Lifetime @ Temp.: 45000 Hrs @ 40°C Size / Dimension: Square - 135mm L x 135mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 30.00W Termination: 2 Terminals Approval Agency: CE, CSA, UL, VDE Weight: 1.8 lbs (816.5 g) Width: 38.00mm Air Flow: 138.0 CFM (3.86m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.0dB(A) RPM: 2700 RPM Material - Frame: Metal Material - Blade: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - AC Fans - 5656S - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - AC Fans
5656S
Fans, Thermal Management - Fans - AC Fans 5656S
Win Source Part Number: 1368446-5656S Category: Fans, Thermal Management - Fans - AC Fans Temperature Range - Operating: -31 ~ 158°F (-35 ~ 70°C) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 5600 Package: Bulk Product Status: Active Base Product Number: 5656 HTSUS: 8414.59.6590 Voltage - Rated: 230VAC Lifetime @ Temp.: 45000 Hrs @ 40°C Size / Dimension: Square - 135mm L x 135mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 30.00W Termination: 2 Terminals Approval Agency: CE, CSA, UL, VDE Weight: 1.8 lbs (816.5 g) Width: 38.00mm Air Flow: 138.0 CFM (3.86m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.0dB(A) RPM: 2700 RPM Material - Frame: Metal Material - Blade: Metal

Win Source Part Number: 1368446-5656S
Category: Fans, Thermal Management - Fans - AC Fans
Temperature Range - Operating: -31 ~ 158°F (-35 ~ 70°C)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: ebm-papst Inc.
Series: 5600
Package: Bulk
Product Status: Active
Base Product Number: 5656
HTSUS: 8414.59.6590
Voltage - Rated: 230VAC
Lifetime @ Temp.: 45000 Hrs @ 40°C
Size / Dimension: Square - 135mm L x 135mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 30.00W
Termination: 2 Terminals
Approval Agency: CE, CSA, UL, VDE
Weight: 1.8 lbs (816.5 g)
Width: 38.00mm
Air Flow: 138.0 CFM (3.86m³/min)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 46.0dB(A)
RPM: 2700 RPM
Material - Frame: Metal
Material - Blade: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number 5656S
Product Name Fans, Thermal Management - Fans - AC Fans
Applications / Use Ventilation
Air Flow Rate 138 SCFM (235 m³/hr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details