ebm-papst Inc. Ac Crossflow Blower, 115V, Sleeve; Blower Type Ebm-Papst 55442.6521

Description
AC CROSSFLOW BLOWER, 115V, SLEEVE; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:79mm; External Depth:-; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Sleeve Bearing RoHS Compliant: Yes
Datasheet
Description
AC CROSSFLOW BLOWER, 115V, SLEEVE; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:79mm; External Depth:-; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Sleeve Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Crossflow Blower, 115V, Sleeve; Blower Type Ebm-Papst - 17M6282 - Newark, An Avnet Company
Chicago, IL, United States
Ac Crossflow Blower, 115V, Sleeve; Blower Type Ebm-Papst
17M6282
Ac Crossflow Blower, 115V, Sleeve; Blower Type Ebm-Papst 17M6282
AC CROSSFLOW BLOWER, 115V, SLEEVE; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:79mm; External Depth:-; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Sleeve Bearing RoHS Compliant: Yes

AC CROSSFLOW BLOWER, 115V, SLEEVE; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:79mm; External Depth:-; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Sleeve Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 17M6282
Product Name Ac Crossflow Blower, 115V, Sleeve; Blower Type Ebm-Papst
Design Crossflow; Other; Crossflow
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 7336191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 338 SCFM (575 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details