55442.4101 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
55442.4101
Description
AC FAN BLOWER CROSSFLOW
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Description
AC FAN BLOWER CROSSFLOW
Suppliers
Ac Crossflow Blower Ebm-Papst
67H5120
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
55442.41010 |
67H5120 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Ac Crossflow Blower Ebm-Papst |
|
Maximum Air Flow
|
69 SCFM (117 m³/hr)
|
|
|
Nominal Voltage
|
115 volts
|
|
|
Nominal Power
|
28 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage
230 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details