55416.3032 -- AC CROSSFLOW BLOWER EBM-PAPST
ebm-papst Inc.
Ac Crossflow Blower Ebm-Papst
55416.3032
Description
AC CrossFlow Blower
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
AC CrossFlow Blower
Suppliers
Ac Crossflow Blower Ebm-Papst
16R1206
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
16R1206 |
55416.30320 |
|
Product Name
|
Ac Crossflow Blower Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level
39.3 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details