55416.2535 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
55416.2535
Description
AC FAN BLOWER CROSSFLOW
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Description
AC FAN BLOWER CROSSFLOW
Suppliers
Ac Crossflow Blower Ebm-Papst
85M2121
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
55416.25350 |
85M2121 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Ac Crossflow Blower Ebm-Papst |
|
Motor Type
|
50/60 Hz AC
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level
39.31 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
120 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details