Fan Tubeaxial 12VDC Square - 140mm L x 140mm H Ball 241.3 CFM (6.76m³/min) 4 Wire Leads
FAN AXIAL 140X50.8MM 12VDC WIRE
DC Fans EC Tubeaxial Fan, 140x140x51mm, 12VDC, 241.3CFM, 41W, Speed Signal, Open Collector Output
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2295-ND | 5312/2TDHP | 5312/2TDHP |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | |
| Maximum Sound Level | 70 dbA | 70 dbA | |
| Nominal Voltage | 12 volts | 12 volts | |
| Voltage Range | 12 volts |