ebm-papst Inc. DC Brushless Fans (BLDC) 5214NM

Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 110.0 CFM (3.08m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 110.0 CFM (3.08m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2982-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2982-ND
DC Brushless Fans (BLDC) 381-2982-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 110.0 CFM (3.08m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 110.0 CFM (3.08m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 250937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
250937
Axial Fans 250937
ebm-papst 5214NM Axial Fan

ebm-papst 5214NM Axial Fan

Supplier's Site
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9873 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9873
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9873
AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110.1CFM; Noise Rating:43dBA; Power Rating:4.6W; Rated Speed:2750rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110.1CFM; Noise Rating:43dBA; Power Rating:4.6W; Rated Speed:2750rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
5214NM
DC Fans 5214NM
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 110.1CFM, 4.6W, 2750RPM, 43dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 110.1CFM, 4.6W, 2750RPM, 43dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5214NM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5214NM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5214NM
FAN AXIAL 127X38MM 24VDC WIRE

FAN AXIAL 127X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2982-ND 250937 86K9873 5214NM 5214NM
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
Type 7F.30 - Filter fan - 7F3081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details