ebm-papst Inc. Axial Fans 5212NM

Description
ebm-papst 5212NM Axial Fan
Request a Quote Datasheet
Description
ebm-papst 5212NM Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 250763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
250763
Axial Fans 250763
ebm-papst 5212NM Axial Fan

ebm-papst 5212NM Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2981-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2981-ND
DC Brushless Fans (BLDC) 381-2981-ND
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 110.0 CFM (3.08m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 110.0 CFM (3.08m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5212NM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5212NM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5212NM
FAN AXIAL 127X38MM 12VDC WIRE

FAN AXIAL 127X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
5212NM
DC Fans 5212NM
DC Fans DC Tubeaxial Fan, 127x127x38mm, 12VDC, 110.1CFM, 43dBA, 4.6W, 2750RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 127x127x38mm, 12VDC, 110.1CFM, 43dBA, 4.6W, 2750RPM, Ball Bearing

Buy Now Datasheet
Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 27C9661 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
27C9661
Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 27C9661
AXIAL FAN, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110.1CFM; Noise Rating:43dBA; Power Rating:4.6W; Rated Speed:2750rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110.1CFM; Noise Rating:43dBA; Power Rating:4.6W; Rated Speed:2750rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 250763 381-2981-ND 5212NM 5212NM 27C9661
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHLW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details