ebm-papst Inc. Axial Fans 512F

Description
ebm-papst 512F Axial Fan
Request a Quote Datasheet
Description
ebm-papst 512F Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2991497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2991497
Axial Fans 2991497
ebm-papst 512F Axial Fan

ebm-papst 512F Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2978-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2978-ND
DC Brushless Fans (BLDC) 381-2978-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sintec 12.0 CFM (0.336m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sintec 12.0 CFM (0.336m³/min) 2 Wire Leads

Buy Now Datasheet
EBM Axial - 512F - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
512F
EBM Axial 512F
Fan, 50mm SQ x 15mm DP 12VDC 12CFM

Fan, 50mm SQ x 15mm DP 12VDC 12CFM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
512F
DC Fans 512F
DC Fans DC Tubeaxial Fan, 50x50x15mm, 12VDC, 11.8CFM, 1W, 5000RPM, 30dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 50x50x15mm, 12VDC, 11.8CFM, 1W, 5000RPM, 30dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 87K0197 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
87K0197
Axial Fan, 50Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 87K0197
AXIAL FAN, 50MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 512F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
512F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 512F
FAN AXIAL 50X15MM 12VDC WIRE

FAN AXIAL 50X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2991497 381-2978-ND 512F 512F 87K0197 512F
Product Name Axial Fans DC Brushless Fans (BLDC) EBM Axial DC Fans Axial Fan, 50Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr) 12 SCFM (20.4 m³/hr) 11.8 SCFM (20.06 m³/hr) 12 SCFM (20.4 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.2 SCFM (56.42 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
6026-7 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details