ebm-papst Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5118N

Description
Win Source Part Number: 1368433-5118N Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -13 ~ 162°F (-25 ~ 72°C) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 5100N Package: Bulk Product Status: Active HTSUS: 8414.59.6590 Voltage - Rated: 48VDC Lifetime @ Temp.: 80000 Hrs @ 40°C Size / Dimension: Square - 135mm L x 135mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 9.5 W Termination: 2 Wire Leads Approval Agency: CE Weight: 1.4 lbs (635.0 g) Voltage Range: 24 ~ 60VDC Width: 38.00mm Air Flow: 147.0 CFM (4.12m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.0dB(A) RPM: 2900 RPM Material - Frame: Aluminum Material - Blade: Aluminum
Request a Quote Datasheet
Description
Win Source Part Number: 1368433-5118N Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -13 ~ 162°F (-25 ~ 72°C) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 5100N Package: Bulk Product Status: Active HTSUS: 8414.59.6590 Voltage - Rated: 48VDC Lifetime @ Temp.: 80000 Hrs @ 40°C Size / Dimension: Square - 135mm L x 135mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 9.5 W Termination: 2 Wire Leads Approval Agency: CE Weight: 1.4 lbs (635.0 g) Voltage Range: 24 ~ 60VDC Width: 38.00mm Air Flow: 147.0 CFM (4.12m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.0dB(A) RPM: 2900 RPM Material - Frame: Aluminum Material - Blade: Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5118N - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5118N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5118N
Win Source Part Number: 1368433-5118N Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -13 ~ 162°F (-25 ~ 72°C) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 5100N Package: Bulk Product Status: Active HTSUS: 8414.59.6590 Voltage - Rated: 48VDC Lifetime @ Temp.: 80000 Hrs @ 40°C Size / Dimension: Square - 135mm L x 135mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 9.5 W Termination: 2 Wire Leads Approval Agency: CE Weight: 1.4 lbs (635.0 g) Voltage Range: 24 ~ 60VDC Width: 38.00mm Air Flow: 147.0 CFM (4.12m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.0dB(A) RPM: 2900 RPM Material - Frame: Aluminum Material - Blade: Aluminum

Win Source Part Number: 1368433-5118N
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: -13 ~ 162°F (-25 ~ 72°C)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: ebm-papst Inc.
Series: 5100N
Package: Bulk
Product Status: Active
HTSUS: 8414.59.6590
Voltage - Rated: 48VDC
Lifetime @ Temp.: 80000 Hrs @ 40°C
Size / Dimension: Square - 135mm L x 135mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 9.5 W
Termination: 2 Wire Leads
Approval Agency: CE
Weight: 1.4 lbs (635.0 g)
Voltage Range: 24 ~ 60VDC
Width: 38.00mm
Air Flow: 147.0 CFM (4.12m³/min)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 48.0dB(A)
RPM: 2900 RPM
Material - Frame: Aluminum
Material - Blade: Aluminum

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number 5118N
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 147 SCFM (250 m³/hr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Blowers - Q37-B3 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details
Turbo Blowers - FDC-020P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details