ebm-papst Inc. Axial Fans 4658N

Description
ebm-papst 4658N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4658N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8133388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133388
Axial Fans 8133388
ebm-papst 4658N Axial Fan

ebm-papst 4658N Axial Fan

Supplier's Site
AC Fans - 381-2680-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 99.9 CFM (2.80m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 99.9 CFM (2.80m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 119Mm, 220Vac; Nominal Rated Voltage Ac Ebm-Papst - 47M2624 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 220Vac; Nominal Rated Voltage Ac Ebm-Papst
47M2624
Axial Fan, 119Mm, 220Vac; Nominal Rated Voltage Ac Ebm-Papst 47M2624
AXIAL FAN, 119MM, 220VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.2CFM; Noise Rating:47dBA; Power Rating:18W; Rated Speed:2950rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 220VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.2CFM; Noise Rating:47dBA; Power Rating:18W; Rated Speed:2950rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
4658N
AC Fans 4658N
AC Fans AC Tubeaxial Fan

AC Fans AC Tubeaxial Fan

Buy Now Datasheet
EBM Axial - 4658N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4658N
EBM Axial 4658N
Fan

Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4658N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4658N
Fans, Thermal Management - Fans - AC Fans 4658N
AC TUBEAXIAL FAN

AC TUBEAXIAL FAN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8133388 381-2680-ND 47M2624 4658N 4658N 4658N
Product Name Axial Fans AC Fans Axial Fan, 119Mm, 220Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans EBM Axial Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 85.9 SCFM (146 m³/hr) 99.9 SCFM (170 m³/hr) 94.2 SCFM (160 m³/hr) 99.9 SCFM (170 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details