ebm-papst Inc. AC Fans 4656X

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1095-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8256674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256674
Axial Fans 8256674
ebm-papst 4656X Axial Fan

ebm-papst 4656X Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4656X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4656X
Fans, Thermal Management - Fans - AC Fans 4656X
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4656X
AC Fans 4656X
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 18W, 106CFM, 51dBA, Ball Bearing, Terminals

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 18W, 106CFM, 51dBA, Ball Bearing, Terminals

Buy Now Datasheet
Fan, Tubeaxial; 230 VAC; 119 mm L x119 mm H x 38 mm T - 70105465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 230 VAC; 119 mm L x119 mm H x 38 mm T
70105465
Fan, Tubeaxial; 230 VAC; 119 mm L x119 mm H x 38 mm T 70105465
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
EBM Axial - 4656X - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4656X
EBM Axial 4656X
FAN, 119MM SQ X 38MM DP 230VAC

FAN, 119MM SQ X 38MM DP 230VAC

Supplier's Site
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 88K2742 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
88K2742
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 88K2742
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:51dBA; Power Rating:18W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:51dBA; Power Rating:18W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1095-ND 8256674 4656X 4656X 70105465 4656X 88K2742
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans AC Fans Fan, Tubeaxial; 230 VAC; 119 mm L x119 mm H x 38 mm T EBM Axial Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 94.13 SCFM (160 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 51 dbA 51 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
7025-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details