ebm-papst Inc. Axial Fan; Nominal Rated Voltage Ac Ebm-Papst 4656EZU-007

Description
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:39mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:-; Rated Speed:2950rpm; IP Rating:IP55 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:39mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:-; Rated Speed:2950rpm; IP Rating:IP55 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst - 94C1052 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
94C1052
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst 94C1052
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:39mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:-; Rated Speed:2950rpm; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:39mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:-; Rated Speed:2950rpm; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 94C1052
Product Name Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 99F3206 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 170 watts
View Details