ebm-papst Inc. Axial Compact AC Fans 4656 N

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 4656 N - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
4656 N
Axial Compact AC Fans 4656 N
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number 4656 N
Product Name Axial Compact AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.2 SCFM (160 m³/hr)
Maximum Sound Level 47 dbA
Nominal Voltage 230 volts
Nominal Power 19 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2804596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.46 SCFM (36.48 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.20 - Filter Fan - 7F20823044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
AC Fans - Q599-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers