ebm-papst Inc. AC Fans 4650Z

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1033-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8123328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8123328
Axial Fans 8123328
ebm-papst 4650Z Axial Fan

ebm-papst 4650Z Axial Fan

Supplier's Site
Axial Fan, 119Mm X 38Mm, 230Vac, 94Cfm, 40Dba; Nominal Rated Voltage Ac Ebm-Papst - 86K9864 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 38Mm, 230Vac, 94Cfm, 40Dba; Nominal Rated Voltage Ac Ebm-Papst
86K9864
Axial Fan, 119Mm X 38Mm, 230Vac, 94Cfm, 40Dba; Nominal Rated Voltage Ac Ebm-Papst 86K9864
AXIAL FAN, 119MM x 38MM, 230VAC, 94CFM, 40dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:19WRoHS Compliant: Yes

AXIAL FAN, 119MM x 38MM, 230VAC, 94CFM, 40dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:19WRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4650Z
AC Fans 4650Z
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 94.2CFM, 19W, 2650RPM, 40dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 94.2CFM, 19W, 2650RPM, 40dBA, Sintec Bearing

Buy Now Datasheet
EBM Axial - 4650Z - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4650Z
EBM Axial 4650Z
Fan, 119mm SQ x 38mm DP 230VAC

Fan, 119mm SQ x 38mm DP 230VAC

Supplier's Site
Fan; 119 x 119 mm; 38 mm; 230 VAC; 94.2CFM; 50 Hz; 19 W; Axial; 40 dBA - 70104766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; 38 mm; 230 VAC; 94.2CFM; 50 Hz; 19 W; Axial; 40 dBA
70104766
Fan; 119 x 119 mm; 38 mm; 230 VAC; 94.2CFM; 50 Hz; 19 W; Axial; 40 dBA 70104766
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Air Exhausts Over Struts
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4650Z - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4650Z
Fans, Thermal Management - Fans - AC Fans 4650Z
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1033-ND 8123328 86K9864 4650Z 4650Z 70104766 4650Z
Product Name AC Fans Axial Fans Axial Fan, 119Mm X 38Mm, 230Vac, 94Cfm, 40Dba; Nominal Rated Voltage Ac Ebm-Papst AC Fans EBM Axial Fan; 119 x 119 mm; 38 mm; 230 VAC; 94.2CFM; 50 Hz; 19 W; Axial; 40 dBA Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.1 SCFM (160 m³/hr) 94.13 SCFM (160 m³/hr) 94.2 SCFM (160 m³/hr) 94.2 SCFM (160 m³/hr) 94.1 SCFM (160 m³/hr)
Maximum Sound Level 40 dbA 40 dbA 40 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details