Fan Tubeaxial 230VAC Round - 113mm Dia Sintec 81.2 CFM (2.27m³/min) 2 Wire Leads
FAN AXIAL 113X37MM 230VAC WIRE
AC Fans AC Tubeaxial Fan, 113x37mm Round, 230VAC, 81.2CFM, 19W, 41dBA, 2550RPM, Sleeve Bearing
AC FAN, AXIAL CONSTRUCTION, 230V, 19W
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4650TA-ND | 4650TA | 4650TA | 08AK8330 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Ac Fan, Axial Construction, 230V, 19W Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 81.2 SCFM (138 m³/hr) | 81.2 SCFM (138 m³/hr) | ||
| Maximum Sound Level | 41 dbA | 41 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | ||
| Voltage Range | 230 volts |