ebm-papst Inc. AC Fans 4650N-465

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3252-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals

Buy Now Datasheet
EBM MISC - 4650N-465 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
4650N-465
EBM MISC 4650N-465
FAN

FAN

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4650N-465
AC Fans 4650N-465
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 106CFM

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 106CFM

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4650N-465 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4650N-465
Fans, Thermal Management - Fans - AC Fans 4650N-465
FAN AXIAL 119X38MM 230VAC

FAN AXIAL 119X38MM 230VAC

Supplier's Site
Axial Fan, 119Mm, 230V, 105.53Cfm, 50Dba; Nominal Rated Voltage Ac Ebm-Papst - 09X6483 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230V, 105.53Cfm, 50Dba; Nominal Rated Voltage Ac Ebm-Papst
09X6483
Axial Fan, 119Mm, 230V, 105.53Cfm, 50Dba; Nominal Rated Voltage Ac Ebm-Papst 09X6483
AXIAL FAN, 119MM, 230V, 105.53CFM, 50DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.53CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 119MM, 230V, 105.53CFM, 50DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.53CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3252-ND 4650N-465 4650N-465 4650N-465 09X6483
Product Name AC Fans EBM MISC AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 119Mm, 230V, 105.53Cfm, 50Dba; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.1 SCFM (160 m³/hr) 94.1 SCFM (160 m³/hr) 106 SCFM (179 m³/hr)
Maximum Sound Level 46 dbA 46 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
6020-7 Series 2.09 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details