ebm-papst Inc. AC Fans 4600N-466

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3251-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
EBM MISC - 4600N-466 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
4600N-466
EBM MISC 4600N-466
Fan

Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4600N-466 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4600N-466
Fans, Thermal Management - Fans - AC Fans 4600N-466
FAN AXIAL 119X38MM 115VAC

FAN AXIAL 119X38MM 115VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4600N-466
AC Fans 4600N-466
AC Fans AC Tubeaxial Fan

AC Fans AC Tubeaxial Fan

Buy Now Datasheet
Fan, Axial, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 03P9511 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
03P9511
Fan, Axial, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 03P9511
FAN, AXIAL, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:50dBA; Power Rating:18W; Current Rating:- RoHS Compliant: Yes

FAN, AXIAL, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:50dBA; Power Rating:18W; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3251-ND 4600N-466 4600N-466 4600N-466 03P9511
Product Name AC Fans EBM MISC Fans, Thermal Management - Fans - AC Fans AC Fans Fan, Axial, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 858 SCFM (1458 m³/hr)
Maximum Sound Level 58 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level 42.3 dbA
View Details