ebm-papst Inc. Cap, 20Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst 450-21-0030

Description
CAP, 20UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
Datasheet
Description
CAP, 20UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 20Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst - 30AK8021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst
30AK8021
Cap, 20Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst 30AK8021
CAP, 20UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

CAP, 20UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AK8021
Product Name Cap, 20Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers