CAP, 16UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:16µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 34AK0887 |
| Product Name | Cap, 16Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst |
| Configuration / Form Factor | Quick Connect |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |