ebm-papst Inc. Cap, 3Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst 450-21-0021

Description
CAP, 3UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
Datasheet
Description
CAP, 3UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst - 34AK0880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst
34AK0880
Cap, 3Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst 34AK0880
CAP, 3UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

CAP, 3UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34AK0880
Product Name Cap, 3Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details