ALUMINUM ELECTROLYTIC CAPACITOR 8UF, SCREW; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Capacitor; Metal; UL, CSA, VDE; 8 mfd
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 20C8202 | 70105101 |
| Product Name | Aluminum Electrolytic Capacitor 8Uf, Screw; Dielectric Type Ebm-Papst | Capacitor; Metal; UL, CSA, VDE; 8 mfd |
| Configuration / Form Factor | Quick Connect | Quick Connect |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Capacitance Range | 8 microF | 8 microF |