Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 132.4 CFM (3.71m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 119x119x25mm, 48VDC, 132.4CFM, 55dBA, 12W, 5400RPM, Ball Bearing
FAN AXIAL 119X25.4MM 48VDC WIRE
FAN AXIAL 119X25.4MM 48VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2304-ND | 4418FNH | 4418FNH | 4418FNH |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 132 SCFM (225 m³/hr) | 132 SCFM (225 m³/hr) | 132 SCFM (225 m³/hr) | |
| Maximum Sound Level | 55 dbA | 55 dbA | 55 dbA | |
| Nominal Voltage | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |