ebm-papst Inc. DC Brushless Fans (BLDC) 4414M

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2658-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2658-ND
DC Brushless Fans (BLDC) 381-2658-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 7604769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604769
Axial Fans 7604769
ebm-papst 4414M Axial Fan

ebm-papst 4414M Axial Fan

Supplier's Site
FAN;DC TUBEAXIAL;108.3 CFM; 24V;4 W;42 DBA; BALL BEARING; LEADS - 70105023 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC TUBEAXIAL;108.3 CFM; 24V;4 W;42 DBA; BALL BEARING; LEADS
70105023
FAN;DC TUBEAXIAL;108.3 CFM; 24V;4 W;42 DBA; BALL BEARING; LEADS 70105023
EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available Upon Request Material: Fiberglass-Reinforce d Plastic. Impeller PA, Housing PBT Fully Integrated Electronic Commutation Protected Against Reverse Polarity and Blocking Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends Blowing Over Struts. Rotational Direction CW Looking at Rotor Mass: 250 g

EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm

  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available Upon Request
  • Material: Fiberglass-Reinforced Plastic. Impeller PA, Housing PBT
  • Fully Integrated Electronic Commutation
  • Protected Against Reverse Polarity and Blocking
  • Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends
  • Blowing Over Struts. Rotational Direction CW Looking at Rotor
  • Mass: 250 g
Supplier's Site
EBM Axial - 4414M - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4414M
EBM Axial 4414M
FAN

FAN

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4414M
DC Fans 4414M
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 108.3CFM, 4W, 3300RPM, 42dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 108.3CFM, 4W, 3300RPM, 42dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414M
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 31M0734 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
31M0734
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 31M0734
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:42dBA; Power Rating:4W; Rated Speed:3300rpm; Depth:38mmRoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:42dBA; Power Rating:4W; Rated Speed:3300rpm; Depth:38mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2658-ND 7604769 70105023 4414M 4414M 4414M 31M0734
Product Name DC Brushless Fans (BLDC) Axial Fans FAN;DC TUBEAXIAL;108.3 CFM; 24V;4 W;42 DBA; BALL BEARING; LEADS EBM Axial DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Sound Level 42 dbA 42 dbA 42 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125XS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 199 SCFM (339 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RHA60000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details