Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 167.9 CFM (4.70m³/min) 2 Wire Leads
FAN AXIAL 119X38MM 24VDC WIRE
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.8CFM; Noise Rating:55dBA; Power Rating:14W; Rated Speed:5000rpm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3248-ND | 4414HH | 4414HH | 71P7616 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 168 SCFM (285 m³/hr) | 168 SCFM (285 m³/hr) | 168 SCFM (285 m³/hr) | |
| Maximum Sound Level | 55 dbA | 55 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |